Spelsberg els UK, Ltd. Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg 802-907

Description
ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg - 06WX9735 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg
06WX9735
Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg 06WX9735
ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9735
Product Name Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg
Length 3.15 inch (80 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details