Spelsberg els UK, Ltd. Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg 733-556 01

Description
DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:750mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Description
DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:750mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg - 30AK1506 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg
30AK1506
Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg 30AK1506
DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:750mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:750mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30AK1506
Product Name Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg
Length 29.53 inch (750 mm)
Width 12.4 inch (315 mm)
Depth 6.1 inch (155 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers