GLAND, EX RATED, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:-; Gland Colour:Black; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 35M0640 |
| Product Name | Gland, Ex Rated, M20; Thread Size Imperial Spelsberg |
| Opening Diameter | 0.1969 to 0.5118 inch (5 to 13 mm) |