The precision high voltage V6 Series is a family of regulated, fixed output polarity modular precision high voltage power supplies which provide exceptional performance and value in many applications. The V6 Series precision high voltage power units are fully enclosed and designed for system or bench top operation. A wide range of output voltages, up to 30kV is available. The output voltage is controlled locally by an internal multi-turn potentiometer. Remote analog voltage or resistance programming capability is included in all models. Analog monitor outputs are also included for remote monitoring of both the high voltage and current outputs.
The typical applications which the V6 Series precision high voltage power modules are used in are:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | V6D3*30 |
| Product Name | Compact 30W Precision High Voltage Power Supplies |
| Type | High Voltage |
| Features | arc and short circuit protected; self-correcting |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive. UL/CUL recognized, File E227588. RoHS Compliant. |
| DC Output Voltage | 3000.0 volts |