Keystone Electronics Corp. Key Hole Panel Rivet 3302

Description
Part Number: 3302 For Panel Thickness: .156 [3.96] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote Datasheet
Description
Part Number: 3302 For Panel Thickness: .156 [3.96] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3302
Key Hole Panel Rivet 3302
Part Number: 3302 For Panel Thickness: .156 [3.96] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]

Part Number: 3302

  • For Panel Thickness: .156 [3.96]
  • Head Diameter: .250 [6.4]
  • Material: Nylon
  • Mounting Hole: .125 [3.2]
Buy Now Datasheet
Rivets - 36-3302-ND - DigiKey
Thief River Falls, MN, United States
"0.125"" (3.18mm) 1/8"" Mounting Button 0.156"" (3.96mm) Grip Range Nylon"

"0.125"" (3.18mm) 1/8"" Mounting Button 0.156"" (3.96mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3302 36-3302-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-46-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3442 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers