The 3385 is a brass semi-tubular rivet with a barrel outer diameter of 0.093 inch (2.36 mm), a length under head of 0.187 inch (4.8 mm), and a head diameter of 0.147 inch (3.7 mm). It is designed for use with a #42 drill hole size and features a nickel plating. The rivet is intended for rapid, strong assembly in electronic and panel mounting applications.
Part Number: 3385
"0.087"" (2.21mm) Semi-Tubular Rivet Grip Range Brass"
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Rivets | Rivets |
| Product Number | 3385 | 36-3385-ND |
| Product Name | Brass Semi-Tubular Rivet | Rivets |
| Rivet Type | Semi-tubular | Semi-tubular |
| Material | Brass | Brass |
| Finish | Nickel Plated |