Rayovac Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac ALAA-24PPJ

Description
NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet
Description
NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac - 53T5381 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac
53T5381
Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac 53T5381
NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 53T5381
Product Name Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details