For PWS-872 and PWS-872FL
Supports up to 4 external batteries
Charging time: 4 hr
Charge status LED indicators
Screw holes for secure installation
Power input: 19.5V/7.7A
Dimensions: 214.4 x 229.4 x 60 mm (8.44 x 9.03 x 2.36 in)
Weight: 1.4 kg (3.08 lb)
Packing material: XAASC-FSP150-RFBN2 (1 x 150w adapter)
For PWS-872 and PWS-872FL
- Supports up to 4 external batteries
- Charging time: 4 hr
- Charge status LED indicators
- Screw holes for secure installation
- Power input: 19.5V/7.7A
- Dimensions: 214.4 x 229.4 x 60 mm (8.44 x 9.03 x 2.36 in)
- Weight: 1.4 kg (3.08 lb)
- Packing material: XAASC-FSP150-RFBN2 (1 x 150w adapter)