The FBP-1000 series consists of lithium iron phosphate motive power batteries designed as drop-in replacements for lead acid batteries in industrial vehicles, with capacities ranging from 5kWh to 80kWh. The batteries feature a custom battery management system that monitors voltage, current, and temperature, use UL-approved components, and offer 98% or higher recharge efficiency. They require no maintenance, eliminate watering and equalization charging, and are available in ballasted or non-ballasted configurations to suit heavy or light applications. The series supports opportunity charging and is optimized for warehouse environments.
Product Information
Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific
Features and Options
Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(lbs) - Battery Dimensions
(inches) - Charge Port
FBP-1432 80V 525 3400 38.75 x 36 x 22.50 No
FBP-1481 80V 420 3100 36.08 x 38.58 x 21.50 Yes
FBP-1492 80V 630 4600 40.5 x 39 x 31 Yes
FBP-1421 80V 735 4600 44 x 39.75 x 28 Yes
| Green Cubes Technology | |
|---|---|
| Product Category | Batteries |
| Product Number | FBP-1481 |
| Product Name | 80V Lithium SAFEFlex Material Handling Batteries |
| Voltage | 80 volts |
| Capacity | 420 ampere-hr |
| Width / Diameter | 38.58 inch (980 mm) |