OMEGA Engineering, Inc. Thermocouple, K Type, 300Mm, 980 Deg C; Thermocouple Type Omega XC-20-K-12

Description
THERMOCOUPLE, K TYPE, 300MM, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 300MM, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 300Mm, 980 Deg C; Thermocouple Type Omega - 30AC8573 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 300Mm, 980 Deg C; Thermocouple Type Omega
30AC8573
Thermocouple, K Type, 300Mm, 980 Deg C; Thermocouple Type Omega 30AC8573
THERMOCOUPLE, K TYPE, 300MM, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 300MM, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 30AC8573
Product Name Thermocouple, K Type, 300Mm, 980 Deg C; Thermocouple Type Omega
Sensed Temperature ? to 1796 F (? to 980 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details