The THERMOCOUPLE/STYLE 03 is a thermocouple assembly with a sheath, leadwire, and flexible stainless steel armor cable, designed for temperature sensing in industrial applications. It is available in sheath diameters of 1/8, 3/16, 1/4, and 3/8 inch, with sheath lengths up to 96 inches and armor cable lengths customizable by order. The sheath is constructed from 316 stainless steel or Inconel 600 (for mineral insulated types), with options for grounded, ungrounded, or exposed junctions. The assembly features fiberglass-insulated
Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our professional engineering and production teams collaborate with process and design engineers to manufacture products that meet the most challenging demands of the food and beverage, dairy, nuclear, military, petrochemical, pharmaceutical, and oil and gas industries.
| United Electric Controls Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | THERMOCOUPLE/STYLE 03 |
| Product Name | Industrial Thermocouples Sheath with Leadwire and Flexible STST Armor |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Double Element (optional feature) |
| Probe Configuration | Straight Probe |