The assemblies listed below are designed for a broad range of applications that require resistance to corrosion and chemical attack. They provide very good temperature measurement and service life in plating, pickeling, and acid bath applications. The stainless steel sheath is coated with FEP Teflon® and includes a fused Teflon® tip for excellent corrosion resistance.
| Pyromation | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Name | Teflon Coated Thermocouple Assembly - Special-Purpose |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple |
| Base, Noble and Refractory Metal Type | J |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1875 to 0.2500 inch (4.76 to 6.35 mm) |