The Thermocouple K Type, 300 mm (12 inches) in length, is designed for temperature sensing applications with a maximum operating temperature of 480°C (900°F). It features a rugged design suitable for mounting on various surfaces and is constructed from 20 AWG solid wire. The thermocouple is available with stripped end leads and can be customized with different insulation types, including glass and PFA, rated for different temperature limits. The product is compatible with screw sizes M3.5 (#6), M4 (#8), M4.5 (#10), and M6 (¬º"). This thermocouple is RoHS compliant, making it suitable for environmentally conscious projects.
THERMOCOUPLE ASSEMBLIES, BOLT-ON
THERMOCOUPLE, K TYPE, 300MM, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
TC, TYPE K, 0.304M, 12", 480DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-WTK-8-12-ND | 30AC8568 | 74AJ6221 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 300Mm, 480 Deg C; Thermocouple Type Omega | Tc, Type K, 0.304M, 12, 480Deg C Rohs Compliant Omega |
| Sensed Temperature | 896 F (480 C) | ? to 896 F (? to 480 C) |