OMEGA Engineering, Inc. Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega TX94A-4/N

Description
RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: No
Datasheet
Description
RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega - 29X6384 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
29X6384
Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega 29X6384
RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: No

RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29X6384
Product Name Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Isolation - Digital Isolators - 2DIB0400F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details