OMEGA Engineering, Inc. Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega TX94A-2/N

Description
RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega - 84R8466 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
84R8466
Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega 84R8466
RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes

RTD MINI TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 84R8466
Product Name Rtd Mini Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

S7M 115/230V ac powered LVDT transducer amplifier. - S7M - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Digital Isolator ICs - 349348 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details