OMEGA Engineering, Inc. Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega TX94A-1/N

Description
SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No
Description
SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega - 21M5457 - Newark, An Avnet Company
Chicago, IL, United States
Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega
21M5457
Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega 21M5457
SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No

SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 21M5457
Product Name Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Touch Screen Controllers - CYAT81658-64AS48 - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details