OMEGA Engineering, Inc. Thermocouple Transmitter, 0.1%, Panel; Signal Conditioner Input Omega TX93A-K3/N

Description
THERMOCOUPLE TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; Product Range:- RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Transmitter, 0.1%, Panel; Signal Conditioner Input Omega - 64X9143 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Transmitter, 0.1%, Panel; Signal Conditioner Input Omega
64X9143
Thermocouple Transmitter, 0.1%, Panel; Signal Conditioner Input Omega 64X9143
THERMOCOUPLE TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; Product Range:- RoHS Compliant: No

THERMOCOUPLE TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 64X9143
Product Name Thermocouple Transmitter, 0.1%, Panel; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details