OMEGA ENGINEERING, INC.
TJ36-CPSS-18G-2 -- SUB MINI TJ W/FITTING OMEGA
OMEGA Engineering, Inc.
Sub Mini Tj W/fitting Omega
TJ36-CPSS-18G-2
Description
SUB MINI TJ W/FITTING
Description
SUB MINI TJ W/FITTING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH6443 |
|
Product Name
|
Sub Mini Tj W/fitting Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3.3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
176 SCFM (299 m³/hr)
Maximum Sound Level
53 dbA
View Details