STEGO Filter Fan FF 018 01803.0-01

Description
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included Filter media rating G4 acc. to DIN EN 779, filtering degree 94% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature -13 to +158 °F (-25 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class I (grounded) Approvals UL File No. E234324 (all), EAC, VDE (AC 230 V only)
Request a Quote
Description
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included Filter media rating G4 acc. to DIN EN 779, filtering degree 94% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature -13 to +158 °F (-25 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class I (grounded) Approvals UL File No. E234324 (all), EAC, VDE (AC 230 V only)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 01803.0-01 is a Size 4 filter fan for indoor use, designed to cool electrical enclosures by drawing in filtered ambient air and exhausting heated air. It operates at 120 V, 60 Hz, consuming 68 W and delivering 155.4 cfm at the inlet and 203.1 cfm at the outlet, with a sound level of 56 dB(A). The unit features a plastic hood and casing rated UL94 V-0, a G4 filter material, and an axial fan with an aluminum body and plastic rotor. Service life exceeds 50,000 hours. Operating temperature ranges from 14 °F to 158 °F, with storage from -40 °F to 158 °F. Mounting requires a 250 x 250 mm cut-out, and connection is via a 3-pole clamp for 2.5 mm² wires. The housing is light grey and UV resistant.

Datasheet Summary
Powered by GS/AI

The 01803.0-01 is a Size 4 filter fan for indoor use, designed to cool electrical enclosures by drawing in filtered ambient air and exhausting heated air. It operates at 120 V, 60 Hz, consuming 68 W and delivering 155.4 cfm at the inlet and 203.1 cfm at the outlet, with a sound level of 56 dB(A). The unit features a plastic hood and casing rated UL94 V-0, a G4 filter material, and an axial fan with an aluminum body and plastic rotor. Service life exceeds 50,000 hours. Operating temperature ranges from 14 °F to 158 °F, with storage from -40 °F to 158 °F. Mounting requires a 250 x 250 mm cut-out, and connection is via a 3-pole clamp for 2.5 mm² wires. The housing is light grey and UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Filter Fan FF 018 - 01803.0-01 - STEGO
Kennesaw, GA, United States
Filter Fan FF 018
01803.0-01
Filter Fan FF 018 01803.0-01
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included Filter media rating G4 acc. to DIN EN 779, filtering degree 94% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature -13 to +158 °F (-25 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class I (grounded) Approvals UL File No. E234324 (all), EAC, VDE (AC 230 V only)

Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant.

Technical Data

Axial fan, ball bearingservice life min. 50,000 h at 77 °F (25 °C) and 65 %RH
aluminum fan body, metal rotor
Connection3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max.
Housing (filter fan and exhaust filter)plastic, UL 94V-0, light grey
Hood (filter fan and exhaust filter)plastic, UL 94V-0, light grey;
UV light resistant according to UL 746C (f1)
Mounting framewith double-sided industrial adhesive for mounting to the
outside of enclosure; certain operating circumstances may
make the additional use of screws necessary; cut-out
template included
Filter media ratingG4 acc. to DIN EN 779, filtering degree 94%
Filter materialsynthetic fiber with progressive construction, temperature
resistant to 212 °F, self-extinguishing class F1;
moisture resistant to 100 %RH, reusable - can be cleaned by
washing or vacuuming
Operating / Storage temperature-13 to +158 °F (-25 to +70 °C)
Operating / Storage humiditymax. 90 %RH (non-condensing)
Protection classI (grounded)
ApprovalsUL File No. E234324 (all), EAC, VDE (AC 230 V only)
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electronic Cooling Fans
Product Number 01803.0-01
Product Name Filter Fan FF 018
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
Nominal Voltage 120 volts
Voltage Range 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details