Qualtek Electronics Corp. Pwr Cord, Stripped Lead, 10A, 125V, 79; For Use With Qualtek Electronics 311028-01

Description
PWR CORD, STRIPPED LEAD, 10A, 125V, 79"; For Use With:Fans; Voltage Rating:125V; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:79"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR CORD, STRIPPED LEAD, 10A, 125V, 79"; For Use With:Fans; Voltage Rating:125V; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:79"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Stripped Lead, 10A, 125V, 79; For Use With Qualtek Electronics - 17B6529 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Stripped Lead, 10A, 125V, 79; For Use With Qualtek Electronics
17B6529
Pwr Cord, Stripped Lead, 10A, 125V, 79; For Use With Qualtek Electronics 17B6529
PWR CORD, STRIPPED LEAD, 10A, 125V, 79"; For Use With:Fans; Voltage Rating:125V; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:79"; Product Range:- RoHS Compliant: Yes

PWR CORD, STRIPPED LEAD, 10A, 125V, 79"; For Use With:Fans; Voltage Rating:125V; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:79"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17B6529
Product Name Pwr Cord, Stripped Lead, 10A, 125V, 79; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
AC Fans - Q1098-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers