TRANSITION JOINT T/C PROBE, RUGG
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:TJ36 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-TJ36-CASS-116U-6-ND | 30AC8487 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 6; Length Omega |
| Diameter or Width Range | 0.0620 inch (1.57 mm) |