PIPE PLUG T/C PROBE, RUGGED, STR
THERMOCOUPLE, T TYPE, SS, 72"; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:650°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:0.5" RoHS Compliant: Yes
THERMOCOUPLE, TYPE T, 2M, 650DEG C ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-TC-T-NPT-U-72-ND | 30AC8482 | 69AJ1087 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, T Type, Ss, 72; Thermocouple Type Omega | Thermocouple, Type T, 2M, 650Deg C Rohs Compliant Omega |
| Sensed Temperature | 1202 F (650 C) | ? to 1202 F (? to 650 C) |