The TC-08 thermocouple data acquisition module is designed to measure a wide range of temperatures using any thermocouple that terminates in a miniature size thermocouple connector. Additionally the TC-08 can also measure other sensors using a ±70 mV range. Featuring built-in cold junction compensation (CJC), the TC-08 has an effective measuring range of -270 to 1820°C (the actual temperature range depends on the thermocouple type being used).
The TC-08 can be used with thermocouple types J, K, T, E, R, S, B and N and outputs can be viewed in degrees F, C or mV. The unit is accurate to 0.2 percent ± 0.5 degrees C and has a resolution of better than 0.1 degrees C for most thermocouple types.
The TC-08 connects to the USB port of a Windows based PC and enables the host PC to automatically detect the TC-08 avoiding the need for any complex setup procedures. The USB connection also allows the TC-08 to be powered directly by the USB bus eliminating the need for an external power supply and making the TC-08 ideal for measuring temperatures both in the lab and in the field.
Data Acquisition: USB Data Acquisition S
DATA ACQUISITION MODULE, HIGH AC
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Data Acquisition | Data Acquisition | Data Acquisition |
| Product Number | TC-08 | TC-08 | 5880-TC-08-ND |
| Product Name | 8-Channel USB Data Acquisition Module | Datalogging & Acquisition | Data Acquisition (DAQ) |
| Data Acquisition | Input/Output Module | ||
| Form Factor | Stand-alone | ||
| User Interface | None | ||
| Host Connection | USB | ||
| Application | General Lab & Industrial |