Dataforth Corporation 8B32 Current Input Module 8B32-02

Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is accomplished internal to the module to ensure high accuracy. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B32 module provides protection against accidental connection of power-line voltages up to 40VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is accomplished internal to the module to ensure high accuracy. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B32 module provides protection against accidental connection of power-line voltages up to 40VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8B32-02 is a current input module that converts a 0-20mA process signal to a 0V to +5V analog voltage output. It features 1500Vrms isolation, 70dB normal-mode rejection at 60Hz, and 120dB common-mode rejection. Input protection handles continuous 40VAC and transients per ANSI/IEEE C37.90.1. The module operates from +5VDC ±5%, draws 30mA, and has an accuracy of ±0.05% span with ±0.02% linearity. Its physical dimensions are 28.1mm x 41.9mm x 10.2mm. It is certified for Class I, Division 2 hazardous locations and meets EN61000-6-4 and EN61000-6-2 for emissions and immunity. Operating temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 8B32-02 is a current input module that converts a 0-20mA process signal to a 0V to +5V analog voltage output. It features 1500Vrms isolation, 70dB normal-mode rejection at 60Hz, and 120dB common-mode rejection. Input protection handles continuous 40VAC and transients per ANSI/IEEE C37.90.1. The module operates from +5VDC ±5%, draws 30mA, and has an accuracy of ±0.05% span with ±0.02% linearity. Its physical dimensions are 28.1mm x 41.9mm x 10.2mm. It is certified for Class I, Division 2 hazardous locations and meets EN61000-6-4 and EN61000-6-2 for emissions and immunity. Operating temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Tucson, AZ, USA
8B32 Current Input Module
8B32-02
8B32 Current Input Module 8B32-02
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is accomplished internal to the module to ensure high accuracy. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B32 module provides protection against accidental connection of power-line voltages up to 40VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output.
Current to voltage conversion is accomplished internal to the module to ensure high accuracy.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B32 module provides protection against accidental connection of power-line voltages up to 40VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B32-02
Product Name 8B32 Current Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
8B49 Voltage Output Module - 8B49-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details