OMEGA Engineering, Inc. 2-Way Steam Solenoid Valve SV230

Description
Heating and Cooling, Commercial Dish Washing Equipment, Car Washing Equipment, Food Processing, Commercial Laundry Equipment, Bottle Washing, Sterilizing Equipment The SV230 Series valves are designed for low-pressure steam applications in which the valve must operate when the pressure drop across the valve falls into the 0 to 5 psi range. These valves are able to control steam up to 45 psi at 143°C (290°F). All seals are made of ethylene propylene for compatibility with steam over a wide temperature range and for trouble-free, bubble-tight service.
Datasheet
Description
Heating and Cooling, Commercial Dish Washing Equipment, Car Washing Equipment, Food Processing, Commercial Laundry Equipment, Bottle Washing, Sterilizing Equipment The SV230 Series valves are designed for low-pressure steam applications in which the valve must operate when the pressure drop across the valve falls into the 0 to 5 psi range. These valves are able to control steam up to 45 psi at 143°C (290°F). All seals are made of ethylene propylene for compatibility with steam over a wide temperature range and for trouble-free, bubble-tight service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Steam Solenoid Valve - SV230 - OMEGA Engineering, Inc.
Norwalk, CT, USA
2-Way Steam Solenoid Valve
SV230
2-Way Steam Solenoid Valve SV230
Heating and Cooling, Commercial Dish Washing Equipment, Car Washing Equipment, Food Processing, Commercial Laundry Equipment, Bottle Washing, Sterilizing Equipment The SV230 Series valves are designed for low-pressure steam applications in which the valve must operate when the pressure drop across the valve falls into the 0 to 5 psi range. These valves are able to control steam up to 45 psi at 143°C (290°F). All seals are made of ethylene propylene for compatibility with steam over a wide temperature range and for trouble-free, bubble-tight service.

Heating and Cooling, Commercial Dish Washing Equipment, Car Washing Equipment, Food Processing, Commercial Laundry Equipment, Bottle Washing, Sterilizing Equipment
The SV230 Series valves are designed for low-pressure steam applications in which the valve must operate when the pressure drop across the valve falls into the 0 to 5 psi range. These valves are able to control steam up to 45 psi at 143°C (290°F). All seals are made of ethylene propylene for compatibility with steam over a wide temperature range and for trouble-free, bubble-tight service.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number SV230
Product Name 2-Way Steam Solenoid Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Liquid; Air; Compressed Air
Valve Size 0.20 to 1.00 inch (5.16 to 25.40 mm)
Maximum Pressure 40.00 to 45.00 psi (28.15 to 31.67 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary Flush Thermostatic Balancing Valve - CircuitSolver® CSUSF - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water; Chemical
View Details
Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Dual Metering Flow Controls
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details