Lee Co. (The) Dual Metering Flow Control Valve

Description
The Lee Company’s Dual Metering Flow Control Valves are two way restrictors that allow designers to specify a different metered flow rate in each direction. Configurations are available for system pressures up to 5000 psi. Each valve is 100% tested in both flow directions to ensure reliable, consistent performance. Featuring an all-stainless steel construction for durability and long life, models are available in 0.187 inch and 0.281 inch diameters. Features Type: Dual Metering Flow Control Diameter: 0.187 and 0.281 inches Metered Flow Range: 250 - 20,000 Lohms Maximum Working Pressure: 3000 psi
Request a Quote
Description
The Lee Company’s Dual Metering Flow Control Valves are two way restrictors that allow designers to specify a different metered flow rate in each direction. Configurations are available for system pressures up to 5000 psi. Each valve is 100% tested in both flow directions to ensure reliable, consistent performance. Featuring an all-stainless steel construction for durability and long life, models are available in 0.187 inch and 0.281 inch diameters. Features Type: Dual Metering Flow Control Diameter: 0.187 and 0.281 inches Metered Flow Range: 250 - 20,000 Lohms Maximum Working Pressure: 3000 psi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Metering Flow Control Valve -  - Lee Co. (The)
Westbrook, CT, USA
Dual Metering Flow Control Valve
Dual Metering Flow Control Valve
The Lee Company’s Dual Metering Flow Control Valves are two way restrictors that allow designers to specify a different metered flow rate in each direction. Configurations are available for system pressures up to 5000 psi. Each valve is 100% tested in both flow directions to ensure reliable, consistent performance. Featuring an all-stainless steel construction for durability and long life, models are available in 0.187 inch and 0.281 inch diameters. Features Type: Dual Metering Flow Control Diameter: 0.187 and 0.281 inches Metered Flow Range: 250 - 20,000 Lohms Maximum Working Pressure: 3000 psi

The Lee Company’s Dual Metering Flow Control Valves are two way restrictors that allow designers to specify a different metered flow rate in each direction. Configurations are available for system pressures up to 5000 psi. Each valve is 100% tested in both flow directions to ensure reliable, consistent performance. Featuring an all-stainless steel construction for durability and long life, models are available in 0.187 inch and 0.281 inch diameters.

Features

  • Type: Dual Metering Flow Control
  • Diameter: 0.187 and 0.281 inches
  • Metered Flow Range: 250 - 20,000 Lohms
  • Maximum Working Pressure: 3000 psi
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name Dual Metering Flow Control Valve
Valve Type Control Valve; Metering; Dual Metering Flow Controls
Unlock Full Specs
to access all available technical data

Similar Products

281 Zero-Leak PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Thermal Relief Valves | Zero-Leak Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
LFN Series 2-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Flow Fuse -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Shut Off; Flow Fuses
Valve Size 0.19 to 0.99 inch (4.75 to 25.12 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details