STYLE TMW-2 -- IMMERSION HEATER
OMEGA Engineering, Inc.
Immersion Heater
Style TMW-2
Description
•
11/4" NPT Brass Screw Plug
•
Copper Sheath Element
•
64 - 86 W/In2
•
750 - 5,000 Watts
•
120 and 240 Volt, Single Phase
•
Without Terminal Cover
•
Without Thermowell
Description
•
11/4" NPT Brass Screw Plug
•
Copper Sheath Element
•
64 - 86 W/In2
•
750 - 5,000 Watts
•
120 and 240 Volt, Single Phase
•
Without Terminal Cover
•
Without Thermowell
Datasheet
Suppliers
•
11/4" NPT Brass Screw Plug
•
Copper Sheath Element
•
64 - 86 W/In2
•
750 - 5,000 Watts
•
120 and 240 Volt, Single Phase
•
Without Terminal Cover
•
Without Thermowell
|
• | 11/4" NPT Brass Screw Plug |
|
• | Copper Sheath Element |
|
• | 64 - 86 W/In2 |
|
• | 750 - 5,000 Watts |
|
• | 120 and 240 Volt, Single Phase |
|
• | Without Terminal Cover |
|
• | Without Thermowell |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
Style TMW-2 |
|
Product Name
|
Immersion Heater |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
0.75 to 5.00 kW (2.56 to 17.06 MBH)
|
|
Sleeve (Sheath) Material
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Sleeve (Sheath) Material
Aluminum
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.45 kW (4.95 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications
OEM / Custom
View Details