The LTS 064 is a touch-safe convection heater designed for enclosures housing electrical and electronic components, using a PTC resistor element to ensure stable operation. It features a plastic casing compliant with UL94 V-0, double insulation, and a surface temperature not exceeding 80 °C (176 °F) on touchable surfaces. The device mounts on a 35 mm DIN rail via a clip and connects via two pressure clamps for wire sizes from 0.5 to 2.5 mm². It operates across a voltage range of 120 V to 240 V at 50 or 60 Hz, with an operating temperature range of -49 °F to 158 °F and humidity up to 90 % rF. The housing is shock and vibration resistant, and the unit meets Protection Class II and IP20 ratings. Dimensions are 4.1 in height, 1.5 in width, and 3.9 in depth, weighing 7.1 oz.
Compact heater for the protection of electrical and electronic components in enclosures. Its design ensures good self-convection, effecting in high warm air flow. A touch-safe plastic cover provides for low surface temperatures on the side of the device. The practical push-in clamping terminal enables quick and easy electrical connection. The heaters are designed for continuous operation.
| STEGO | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | LTS 064 |
| Product Name | Touch-Safe Loop Heater (Semiconductor) |
| Heater Type | Air Heater; EnclosureHeater |