OMEGA Engineering, Inc.
Stepper Motors
STM23Q-3EN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23Q-3EN-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
4.5 VDC
Torque Constant
0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia
3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
1.19 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
25.3 VDC
Current per Phase
3 amps
View Details