OMEGA Engineering, Inc.
Stepper Motors
STM17Q-3RN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM17Q-3RN-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
16 In-oz (11 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
1 amps
Holding Torque
82 In-oz (58 N-cm)
Step Angle
1.80 degrees
View Details
Continuous Current
2.6 amps
Continuous Torque
20.3 In-lbs (23.37 kg-cm)
Rotor Inertia
0.0865 oz-in-sec² (0.6110 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
13.9 VDC
Current per Phase
10.4 amps
View Details