OMEGA Engineering, Inc. Crystals STDCTX1-19.2M

Description
19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCTX1-19.2MTR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCTX1-19.2MCT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCTX1-19.2MDKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCTX1-19.2MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details