OMEGA Engineering, Inc. Crystals STDCRA2-20M

Description
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCRA2-20MDKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRA2-20MTR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRA2-20MCT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCRA2-20MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-135.6-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details