Aker Technology USA Corporation 4 Pin Crystal C2E C2E-24.00-10-5050-R

Description
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C
Request a Quote
Description
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C2E series low-profile surface mount crystal unit in a 2.5 x 2.0 mm, 4-pad ceramic-metal package, operating from 12.000 to 133.000 MHz with fundamental mode up to 66.999 MHz and third overtone above. The part supports load capacitances from 6 to 47 pF, has a maximum drive level of 100 µW, and an equivalent series resistance of 60 Ω at 24.000 MHz. Frequency tolerance is ±50 ppm at 25℃, and frequency stability is ±50 ppm over the standard -20 to +70℃ temperature range. Aging is ±3 ppm per year, with an insulation resistance of 500 MΩ at 100 Vdc. The unit is RoHS compliant, Pb-free, and shipped in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

C2E series low-profile surface mount crystal unit in a 2.5 x 2.0 mm, 4-pad ceramic-metal package, operating from 12.000 to 133.000 MHz with fundamental mode up to 66.999 MHz and third overtone above. The part supports load capacitances from 6 to 47 pF, has a maximum drive level of 100 µW, and an equivalent series resistance of 60 Ω at 24.000 MHz. Frequency tolerance is ±50 ppm at 25℃, and frequency stability is ±50 ppm over the standard -20 to +70℃ temperature range. Aging is ±3 ppm per year, with an insulation resistance of 500 MΩ at 100 Vdc. The unit is RoHS compliant, Pb-free, and shipped in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-24.00-10-5050-R
4 Pin Crystal C2E C2E-24.00-10-5050-R
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C

Crystal, 2.00mm x1.60mm,24MHz,10pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C2E-24.00-10-5050-R
Product Name 4 Pin Crystal C2E
Package / Form Factor Surface Mount; C2E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6719255 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers