OMEGA Engineering, Inc. Crystals STDCIY1-48M

Description
CRYSTAL 48MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 48MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCIY1-48MDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48MHZ 8PF SMD

CRYSTAL 48MHZ 8PF SMD

Buy Now Datasheet
Crystals - 644-STDCIY1-48MCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48MHZ 8PF SMD

CRYSTAL 48MHZ 8PF SMD

Buy Now Datasheet
Crystals - 644-STDCIY1-48MTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48MHZ 8PF SMD

CRYSTAL 48MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCIY1-48MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details