OMEGA Engineering, Inc. Crystals STD-CTZ-1-38.4M

Description
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCTZ-1-38.4MTR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCTZ-1-38.4MCT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCTZ-1-38.4MDKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCTZ-1-38.4MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Crystal Units - 6719441 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers