Micro Crystal AG 30 kHz Tuning Fork Crystal CC1V-T1A

Description
CC1V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 2 MHz Load Capacitance: 9.0 / 12.5 pF 4.0 pF 10.0 pF Series Resistance: 40 / 60 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 8.0 x 3.7 x 1.75 mm Features Ultra small size: 8.0 × 3.7 × 1.75 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 140 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices
Request a Quote Datasheet
Description
CC1V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 2 MHz Load Capacitance: 9.0 / 12.5 pF 4.0 pF 10.0 pF Series Resistance: 40 / 60 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 8.0 x 3.7 x 1.75 mm Features Ultra small size: 8.0 × 3.7 × 1.75 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 140 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Grenchen, Switzerland
30 kHz Tuning Fork Crystal
CC1V-T1A
30 kHz Tuning Fork Crystal CC1V-T1A
CC1V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 2 MHz Load Capacitance: 9.0 / 12.5 pF 4.0 pF 10.0 pF Series Resistance: 40 / 60 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 8.0 x 3.7 x 1.75 mm Features Ultra small size: 8.0 × 3.7 × 1.75 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 140 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices

CC1V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid.

Key Specifications

  • Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 2 MHz
  • Load Capacitance: 9.0 / 12.5 pF 4.0 pF 10.0 pF
  • Series Resistance: 40 / 60 kΩ (typ/max)
  • Drive Level: 1.0 µW (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 8.0 x 3.7 x 1.75 mm

Features

  • Ultra small size: 8.0 × 3.7 × 1.75 mm
  • Outstanding hermetic sealing with gold-tin preform
  • High stability and low aging guaranteed by hermetic sealing
  • Available for extended operating temperature range
  • Lightweight: 140 mg
  • High shock and vibration resistant
  • 100% Pb-free, RoHS-compliant.

Applications

  • IoT
  • Wearables, Portables
  • Health Care
  • Metering
  • Industrial
  • Ultra Small Devices
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number CC1V-T1A
Product Name 30 kHz Tuning Fork Crystal
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
4 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers