OMEGA Engineering, Inc. Process Monitoring Probe W/discrete I/o; Length Omega SP-014-1

Description
PROCESS MONITORING PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-014 Series RoHS Compliant: Yes
Datasheet
Description
PROCESS MONITORING PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-014 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Monitoring Probe W/discrete I/o; Length Omega - 77AH0931 - Newark, An Avnet Company
Chicago, IL, United States
Process Monitoring Probe W/discrete I/o; Length Omega
77AH0931
Process Monitoring Probe W/discrete I/o; Length Omega 77AH0931
PROCESS MONITORING PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-014 Series RoHS Compliant: Yes

PROCESS MONITORING PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-014 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 77AH0931
Product Name Process Monitoring Probe W/discrete I/o; Length Omega
Diameter or Width Range 0.8700 inch (22.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Resistance Temperature Detectors Weldpad Mounting with Leads - RTD/Style 39 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Basic Element Used RTD
Probe Configuration Straight Probe; Weldpad
View Details