Red Lion Controls, Inc. SLX-8MS Managed Industrial Ethernet Switch SLX-8MS-1

Description
8 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet
Description
8 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-8MS Managed Industrial Ethernet Switch - SLX-8MS-1 - Red Lion Controls, Inc.
York, PA, United States
SLX-8MS Managed Industrial Ethernet Switch
SLX-8MS-1
SLX-8MS Managed Industrial Ethernet Switch SLX-8MS-1
8 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 8 Port Managed Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - RLC411-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC411-ND
Switches, Hubs RLC411-ND
Network Switch - Managed 8 Ports IP40

Network Switch - Managed 8 Ports IP40

Buy Now Datasheet
Network Switches - 2878103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2878103
Network Switches 2878103
N-Tron SLX-8MS-1 Ethernet Switch

N-Tron SLX-8MS-1 Ethernet Switch

Supplier's Site
Ethernet Switch, Rj45X8, 1.6Gbps; No. Of Ports Red Lion Controls - 86X1915 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X8, 1.6Gbps; No. Of Ports Red Lion Controls
86X1915
Ethernet Switch, Rj45X8, 1.6Gbps; No. Of Ports Red Lion Controls 86X1915
ETHERNET SWITCH, RJ45X8, 1.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Network Speeds:1.6Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X8, 1.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Network Speeds:1.6Gbps RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SLX-8MS-1 RLC411-ND 2878103 86X1915
Product Name SLX-8MS Managed Industrial Ethernet Switch Switches, Hubs Network Switches Ethernet Switch, Rj45X8, 1.6Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3516Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Industrial 8-port Modbus Gateway - EKI-1228-DR-AE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u
View Details
3 suppliers
PROFINET® Managed - 852-1605 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers