Red Lion Controls, Inc. SLX-8MG Managed Industrial Ethernet Switch SLX-8MG-1

Description
8 Port Gigabit Managed Industrial Ethernet Switch Eight 10/100/1000BaseTX RJ-45 Ports Four Gigabit SFP (combo) Ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet
Description
8 Port Gigabit Managed Industrial Ethernet Switch Eight 10/100/1000BaseTX RJ-45 Ports Four Gigabit SFP (combo) Ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-8MG Managed Industrial Ethernet Switch - SLX-8MG-1 - Red Lion Controls, Inc.
York, PA, United States
SLX-8MG Managed Industrial Ethernet Switch
SLX-8MG-1
SLX-8MG Managed Industrial Ethernet Switch SLX-8MG-1
8 Port Gigabit Managed Industrial Ethernet Switch Eight 10/100/1000BaseTX RJ-45 Ports Four Gigabit SFP (combo) Ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 8 Port Gigabit Managed Industrial Ethernet Switch
    • Eight 10/100/1000BaseTX RJ-45 Ports
    • Four Gigabit SFP (combo) Ports
      • 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors


  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • IEEE 802.1x with RADIUS remote server authentication
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP/MSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - SLX-8MG-1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-8MG-1-ND
Switches, Hubs SLX-8MG-1-ND
Network Switch - Managed 12 Ports IP40

Network Switch - Managed 12 Ports IP40

Buy Now Datasheet
Ethernet Switch, Rj45X8, 16Gbps; No. Of Ports Red Lion Controls - 87X6224 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X8, 16Gbps; No. Of Ports Red Lion Controls
87X6224
Ethernet Switch, Rj45X8, 16Gbps; No. Of Ports Red Lion Controls 87X6224
ETHERNET SWITCH, RJ45X8, 16GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Network Speeds:16Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X8, 16GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Network Speeds:16Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SLX-8MG-1 SLX-8MG-1-ND 87X6224
Product Name SLX-8MG Managed Industrial Ethernet Switch Switches, Hubs Ethernet Switch, Rj45X8, 16Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
9065-8T2GS-MR - 9065-8T2GS-MR - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details