Red Lion Controls, Inc. SLX-8ES Unmanaged Industrial Ethernet Switch, ST 20km SLX-8ES-7ST

Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 20km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 20km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-8ES Unmanaged Industrial Ethernet Switch, ST 20km - SLX-8ES-7ST - Red Lion Controls, Inc.
York, PA, United States
SLX-8ES Unmanaged Industrial Ethernet Switch, ST 20km
SLX-8ES-7ST
SLX-8ES Unmanaged Industrial Ethernet Switch, ST 20km SLX-8ES-7ST
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 20km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 8 Port Industrial Ethernet Switch
    • Five 10/100BaseTX RJ-45 Ports
    • Three 100BaseFX Singlemode 20km Fiber Ports with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number SLX-8ES-7ST
Product Name SLX-8ES Unmanaged Industrial Ethernet Switch, ST 20km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 10830396 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details