Red Lion Controls, Inc. SLX-5MS Managed Industrial Ethernet Switch, ST 4km SLX-5MS-4ST

Description
5 Port Managed Industrial Ethernet Switch Three 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet
Description
5 Port Managed Industrial Ethernet Switch Three 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-5MS Managed Industrial Ethernet Switch, ST 4km - SLX-5MS-4ST - Red Lion Controls, Inc.
York, PA, United States
SLX-5MS Managed Industrial Ethernet Switch, ST 4km
SLX-5MS-4ST
SLX-5MS Managed Industrial Ethernet Switch, ST 4km SLX-5MS-4ST
5 Port Managed Industrial Ethernet Switch Three 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 5 Port Managed Industrial Ethernet Switch
    • Three 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with ST Connectors

  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - SLX-5MS-4ST-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-5MS-4ST-ND
Switches, Hubs SLX-5MS-4ST-ND
Network Switch - Managed 5 Ports IP40

Network Switch - Managed 5 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SLX-5MS-4ST SLX-5MS-4ST-ND
Product Name SLX-5MS Managed Industrial Ethernet Switch, ST 4km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data