Red Lion Controls, Inc. SLX-5EG Unmanaged Gigabit Ethernet POE Switch SLX-5EG-2SFP

Description
Unmanaged Plug and Play Operation 5 Port Gigabit PoE Industrial Ethernet Switch Three 10/100/1000BaseTX RJ-45 Ports 3 Ports Support IEEE 802.3af (PoE) Two (optional) Mini-GBIC Tranceiver Ports supporting up to 1000Base speeds Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-44 VDC non-PoE, 45-52 VDC PoE) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Gigabit PoE Industrial Ethernet Switch Three 10/100/1000BaseTX RJ-45 Ports 3 Ports Support IEEE 802.3af (PoE) Two (optional) Mini-GBIC Tranceiver Ports supporting up to 1000Base speeds Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-44 VDC non-PoE, 45-52 VDC PoE) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-5EG Unmanaged Gigabit Ethernet POE Switch - SLX-5EG-2SFP - Red Lion Controls, Inc.
York, PA, United States
SLX-5EG Unmanaged Gigabit Ethernet POE Switch
SLX-5EG-2SFP
SLX-5EG Unmanaged Gigabit Ethernet POE Switch SLX-5EG-2SFP
Unmanaged Plug and Play Operation 5 Port Gigabit PoE Industrial Ethernet Switch Three 10/100/1000BaseTX RJ-45 Ports 3 Ports Support IEEE 802.3af (PoE) Two (optional) Mini-GBIC Tranceiver Ports supporting up to 1000Base speeds Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-44 VDC non-PoE, 45-52 VDC PoE) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Gigabit PoE Industrial Ethernet Switch
    • Three 10/100/1000BaseTX RJ-45 Ports
      • 3 Ports Support IEEE 802.3af (PoE)

    • Two (optional) Mini-GBIC Tranceiver Ports supporting up to 1000Base speeds

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-44 VDC non-PoE, 45-52 VDC PoE)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SLX-5EG-2SFP-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-5EG-2SFP-ND
Switches, Hubs SLX-5EG-2SFP-ND
Network Switch - Unmanaged 5 Ports IP40

Network Switch - Unmanaged 5 Ports IP40

Buy Now Datasheet
Enet Sw, 10/100/1000 Mbps, Din /panel; No. Of Ports Red Lion Controls - 87X6192 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, 10/100/1000 Mbps, Din /panel; No. Of Ports Red Lion Controls
87X6192
Enet Sw, 10/100/1000 Mbps, Din /panel; No. Of Ports Red Lion Controls 87X6192
ENET SW, 10/100/1000 MBPS, DIN /PANEL; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 3, SFP x 2 RoHS Compliant: Yes

ENET SW, 10/100/1000 MBPS, DIN /PANEL; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 3, SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SLX-5EG-2SFP SLX-5EG-2SFP-ND 87X6192
Product Name SLX-5EG Unmanaged Gigabit Ethernet POE Switch Switches, Hubs Enet Sw, 10/100/1000 Mbps, Din /panel; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Rack Mount Managed Industrial PoE+ Switches - 9005-24GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details