Red Lion Controls, Inc. SLX-3ES Unmanaged Industrial Ethernet Switch, SC 20km SLX-3ES-3SC

Description
Unmanaged Plug and Play Operation 3 Port Industrial Ethernet Switch Two 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation 3 Port Industrial Ethernet Switch Two 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-3ES Unmanaged Industrial Ethernet Switch, SC 20km - SLX-3ES-3SC - Red Lion Controls, Inc.
York, PA, United States
SLX-3ES Unmanaged Industrial Ethernet Switch, SC 20km
SLX-3ES-3SC
SLX-3ES Unmanaged Industrial Ethernet Switch, SC 20km SLX-3ES-3SC
Unmanaged Plug and Play Operation 3 Port Industrial Ethernet Switch Two 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 3 Port Industrial Ethernet Switch
    • Two 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Singlemode 20km Fiber Port with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Media Converters
Product Number SLX-3ES-3SC
Product Name SLX-3ES Unmanaged Industrial Ethernet Switch, SC 20km
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-EKI-2741ML-US-AE-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100/1000
Connector SC
View Details
Mini Displayport Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
RS422 Optical Rugged Bit Driver® - 2561 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details