Red Lion Controls, Inc. SLX-3ES Unmanaged Industrial Ethernet Switch, ST 4km SLX-3ES-2ST

Description
Unmanaged Plug and Play Operation 3 Port Industrial Ethernet Switch Two 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation 3 Port Industrial Ethernet Switch Two 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-3ES Unmanaged Industrial Ethernet Switch, ST 4km - SLX-3ES-2ST - Red Lion Controls, Inc.
York, PA, United States
SLX-3ES Unmanaged Industrial Ethernet Switch, ST 4km
SLX-3ES-2ST
SLX-3ES Unmanaged Industrial Ethernet Switch, ST 4km SLX-3ES-2ST
Unmanaged Plug and Play Operation 3 Port Industrial Ethernet Switch Two 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 3 Port Industrial Ethernet Switch
    • Two 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Multimode 4km Fiber Port with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Media Converters
Product Number SLX-3ES-2ST
Product Name SLX-3ES Unmanaged Industrial Ethernet Switch, ST 4km
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Mini Display Port To HDMI 4 K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI 4 K
View Details