OMEGA Engineering, Inc. Industrial, DIN Rail Power Supplies SL-PS-S1005

Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet
Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 5880-SL-PS-S1005-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
5880-SL-PS-S1005-ND
Industrial, DIN Rail Power Supplies 5880-SL-PS-S1005-ND
POWER SUPPLY, SPACE SAVING, DIN

POWER SUPPLY, SPACE SAVING, DIN

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Omega - 58AH4832 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Omega
58AH4832
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Omega 58AH4832
POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 5880-SL-PS-S1005-ND 58AH4832
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Omega
Type DC Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - QRD30-1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers