Red Lion Controls, Inc. SL-9ESUnmanaged Ethernet Switch, ST 60km SL-9ES-3STL

Description
Unmanaged Plug and Play Operation 9 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 60km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 9 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 60km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-9ESUnmanaged Ethernet Switch, ST 60km - SL-9ES-3STL - Red Lion Controls, Inc.
York, PA, United States
SL-9ESUnmanaged Ethernet Switch, ST 60km
SL-9ES-3STL
SL-9ESUnmanaged Ethernet Switch, ST 60km SL-9ES-3STL
Unmanaged Plug and Play Operation 9 Port Lite-Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 60km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 9 Port Lite-Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Singlemode 60km Fiber Port with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SL-9ES-3STL-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-9ES-3STL-ND
Switches, Hubs SL-9ES-3STL-ND
Network Switch - Unmanaged 9 Ports IP40

Network Switch - Unmanaged 9 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SL-9ES-3STL SL-9ES-3STL-ND
Product Name SL-9ESUnmanaged Ethernet Switch, ST 60km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7708G-4FPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details