RS Components, Ltd. Strain Gauges 2042764

Description
RS PRO L6-S1 model 616 Load Cell
Request a Quote
Description
RS PRO L6-S1 model 616 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042764
Strain Gauges 2042764
RS PRO L6-S1 model 616 Load Cell

RS PRO L6-S1 model 616 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042764
Product Name Strain Gauges
Grid Length 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 134198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 7.4 inch (188 mm)
Carrier Width 2.5 inch (63.5 mm)
View Details
Strain Gauges - 2060290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 4438229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details