Hottinger Brüel & Kjær A/S Strain gauge 3/1000E LU13S 1-LU13S3/1K0_E

Description
Strain gauge series U (Strain gauge for Transducers) Geometry: linear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs Temp. resp.: aluminum (23 ppm/K) Creep adjustment: S (eq. to u = 10s) Nominal resistance: 1000 ohms Measuring grid length: 3 mm Contents per package: 100 pcs.
Request a Quote Datasheet
Description
Strain gauge series U (Strain gauge for Transducers) Geometry: linear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs Temp. resp.: aluminum (23 ppm/K) Creep adjustment: S (eq. to u = 10s) Nominal resistance: 1000 ohms Measuring grid length: 3 mm Contents per package: 100 pcs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain gauge 3/1000E LU13S - 1-LU13S3/1K0_E - Hottinger Brüel & Kjær A/S
Virium, Denmark
Strain gauge 3/1000E LU13S
1-LU13S3/1K0_E
Strain gauge 3/1000E LU13S 1-LU13S3/1K0_E
Strain gauge series U (Strain gauge for Transducers) Geometry: linear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs Temp. resp.: aluminum (23 ppm/K) Creep adjustment: S (eq. to u = 10s) Nominal resistance: 1000 ohms Measuring grid length: 3 mm Contents per package: 100 pcs.

Strain gauge series U
(Strain gauge for Transducers)
Geometry: linear
Measuring grid: Ni-Cr special alloy
Carrier foil: PEEKF
1 measuring grid
Measuring grid covered
Integrated solder tabs
Temp. resp.: aluminum (23 ppm/K)
Creep adjustment: S (eq. to u = 10s)
Nominal resistance: 1000 ohms
Measuring grid length: 3 mm
Contents per package: 100 pcs.

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Strain Gauges
Product Number 1-LU13S3/1K0_E
Product Name Strain gauge 3/1000E LU13S
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
Grid Length 0.0630 inch (1.6 mm)
Grid Width 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 10/120A LY13 - 1-LY13-10/120A - Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 2/120 KY26 - 1-KY26-2/120 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Chain
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 1.5/350 DY45 - 1-DY45-1.5/350 - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Dual; Double linear
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 6/350 LY15 - 1-LY15-6/350 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details