RS Components, Ltd. Strain Gauges 2042766

Description
RS PRO NA6 model 3510 Load Cell
Request a Quote
Description
RS PRO NA6 model 3510 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042766
Strain Gauges 2042766
RS PRO NA6 model 3510 Load Cell

RS PRO NA6 model 3510 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042766
Product Name Strain Gauges
Grid Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details
Strain Gauges - 4438156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Resistance 415Ω
View Details
Strain Gauges - 2710194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 1855993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details