RS Components, Ltd. Strain Gauges 2236467

Description
Micro-Measurements MMF404018
Request a Quote
Description
Micro-Measurements MMF404018
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2236467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2236467
Strain Gauges 2236467
Micro-Measurements MMF404018

Micro-Measurements MMF404018

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2236467
Product Name Strain Gauges
Grid Length 0.0618 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 4438213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 2710193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 2710192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 2710197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 1.26 inch (32 mm)
View Details